Molex OEM Parts - OEM Parts (0 - 9) - 43025-0608 43025-0608

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027670-43025-0608 Number of Positions: 6 Pitch: 3 mm Color: Black Number of Rows: 2 Termination: Crimp Current Rating: 5 A Number of Contacts: 6 Gender: Receptacle Length: 9.85 mm Housing Material: Polyester Orientation: Straight Number of Pins: 6 Contact Gender: Female Width: 10.845 mm Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1-1318119-3; 44133-0600; 2-1318119-3; 98298-0004; 98298-0001; 1-1717834-3043025060 8; 430250608; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 14 mm Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536695050 REACH SVHC: No SVHC Glow Wire Compliant: Compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027670-43025-0608 Number of Positions: 6 Pitch: 3 mm Color: Black Number of Rows: 2 Termination: Crimp Current Rating: 5 A Number of Contacts: 6 Gender: Receptacle Length: 9.85 mm Housing Material: Polyester Orientation: Straight Number of Pins: 6 Contact Gender: Female Width: 10.845 mm Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1-1318119-3; 44133-0600; 2-1318119-3; 98298-0004; 98298-0001; 1-1717834-3043025060 8; 430250608; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 14 mm Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536695050 REACH SVHC: No SVHC Glow Wire Compliant: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 43025-0608 - 1027670-43025-0608 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 43025-0608
1027670-43025-0608
OEM Parts - OEM Parts (0 - 9) - 43025-0608 1027670-43025-0608
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027670-43025-0608 Number of Positions: 6 Pitch: 3 mm Color: Black Number of Rows: 2 Termination: Crimp Current Rating: 5 A Number of Contacts: 6 Gender: Receptacle Length: 9.85 mm Housing Material: Polyester Orientation: Straight Number of Pins: 6 Contact Gender: Female Width: 10.845 mm Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 1-1318119-3; 44133-0600; 2-1318119-3; 98298-0004; 98298-0001; 1-1717834-3043025060 8; 430250608; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 14 mm Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536695050 REACH SVHC: No SVHC Glow Wire Compliant: Compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027670-43025-0608
Number of Positions: 6
Pitch: 3 mm
Color: Black
Number of Rows: 2
Termination: Crimp
Current Rating: 5 A
Number of Contacts: 6
Gender: Receptacle
Length: 9.85 mm
Housing Material: Polyester
Orientation: Straight
Number of Pins: 6
Contact Gender: Female
Width: 10.845 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 1-1318119-3; 44133-0600; 2-1318119-3; 98298-0004; 98298-0001; 1-1717834-30430250608; 430250608;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 14 mm
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536695050
REACH SVHC: No SVHC
Glow Wire Compliant: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1027670-43025-0608
Product Name OEM Parts - OEM Parts (0 - 9) - 43025-0608
Unlock Full Specs
to access all available technical data

Similar Products