Molex Circular Connectors - Circular Connectors - Housings - 43025-0600 43025-0600

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 43025-0600 - 1039427-43025-0600 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43025-0600
1039427-43025-0600
Circular Connectors - Circular Connectors - Housings - 43025-0600 1039427-43025-0600
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039427-43025-0600 Packaging: Bulk Number of Positions: 6 Pitch: 3 mm Color: Black Connector Type: Power, Rectangular Number of Rows: 2 Termination: Crimp Contact Material: Bronze, Tin Voltage Rating: 250 V Current Rating: 5 A Number of Contacts: 6 Gender: Receptacle Length: 9.85 mm Housing Material: Polyester Approvals: CSA, TUV, UL Number of Circuits: 6 Orientation: Straight Contact Plating: Tin Housing Color: Black Body Material: Polyester Contact Resistance: 10 mΩ Material: Polyester Number of Poles: 6 Number of Pins: 6 Contact Gender: Female Working Voltage: 250 V Width: 11.56 mm Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 4-1971905-3; 794617-6; 1-2199298-1; 98786-1011; 43645-0500; 50-57-9406; 1565088-10430250600; 43025--0600; 43025-0600.; 430250600; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 14 mm Lead Free: Yes Mount: Cable, Free Hanging RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050 Voltage Rating (AC): 250 V Max Voltage Rating (AC): 600 V Max Voltage Rating (DC): 600.6 kV Voltage Rating (DC): 250 V REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039427-43025-0600
Packaging: Bulk
Number of Positions: 6
Pitch: 3 mm
Color: Black
Connector Type: Power, Rectangular
Number of Rows: 2
Termination: Crimp
Contact Material: Bronze, Tin
Voltage Rating: 250 V
Current Rating: 5 A
Number of Contacts: 6
Gender: Receptacle
Length: 9.85 mm
Housing Material: Polyester
Approvals: CSA, TUV, UL
Number of Circuits: 6
Orientation: Straight
Contact Plating: Tin
Housing Color: Black
Body Material: Polyester
Contact Resistance: 10 mΩ
Material: Polyester
Number of Poles: 6
Number of Pins: 6
Contact Gender: Female
Working Voltage: 250 V
Width: 11.56 mm
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 4-1971905-3; 794617-6; 1-2199298-1; 98786-1011; 43645-0500; 50-57-9406; 1565088-10430250600; 43025--0600; 43025-0600.; 430250600;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 14 mm
Lead Free: Yes
Mount: Cable, Free Hanging
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 600 V
Max Voltage Rating (DC): 600.6 kV
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now
Wire Housings & Plugs - 2332769P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2332769P
Wire Housings & Plugs 2332769P
Molex 43025-0600 Connector Housing

Molex 43025-0600 Connector Housing

Supplier's Site
Wire Housings & Plugs - 2332769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2332769
Wire Housings & Plugs 2332769
Molex 43025-0600 Connector Housing

Molex 43025-0600 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1888739 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1888739
Wire Housings & Plugs 1888739
Molex 43025-0600 Connector Housing

Molex 43025-0600 Connector Housing

Supplier's Site
Singapore, Singapore
250V Electronic Connector
340-43025-0600
250V Electronic Connector 340-43025-0600
6 Pos 2 Row Female Receptacle, 3mm Pitch, Crimp, 250V Product overview: 43025-0600 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43025-0600 can be used for catalog matching and distributor lookup.

6 Pos 2 Row Female Receptacle, 3mm Pitch, Crimp, 250V Product overview: 43025-0600 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43025-0600 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microfit 3.0 Dr Rcpt 6Ckt Rohs Compliant Molex - 26AC7409 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Dr Rcpt 6Ckt Rohs Compliant Molex
26AC7409
Microfit 3.0 Dr Rcpt 6Ckt Rohs Compliant Molex 26AC7409
MICROFIT 3.0 DR RCPT 6CKT ROHS COMPLIANT: YES

MICROFIT 3.0 DR RCPT 6CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Receptacle; 6; Dual; 0.118; Female; Polyester; Black; UL 94V-0 - 70190793 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; 6; Dual; 0.118; Female; Polyester; Black; UL 94V-0
70190793
Receptacle; 6; Dual; 0.118; Female; Polyester; Black; UL 94V-0 70190793
Connector, Phosphor Bronze Contact, Glass-Filled Nylon Housing Material, 3 A Contact Current Positive latching to mating headers or plugs Fully isolated contacts Fully polarized to plug or header to prevent mismating, Integral pull tabs for ease in unmating.

Connector, Phosphor Bronze Contact, Glass-Filled Nylon Housing Material, 3 A Contact Current

  • Positive latching to mating headers or plugs
  • Fully isolated contacts
    Fully polarized to plug or header to prevent mismating, Integral pull tabs for ease in unmating.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43025-0600 1039427-43025-0600 2332769P 2332769 1888739 340-43025-0600 26AC7409 70190793
Product Name Circular Connectors - Circular Connectors - Housings - 43025-0600 Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs 250V Electronic Connector Microfit 3.0 Dr Rcpt 6Ckt Rohs Compliant Molex Receptacle; 6; Dual; 0.118; Female; Polyester; Black; UL 94V-0
Connector Type Circular / Cylindrical Connectors Wire to Board Connector; Wire to Wire Connector
Termination Crimp Crimp
Mounting Cable, Free Hanging Cable mount Cable mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details
Turret Connectors - 36-1511-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details