CONNECTOR HOUSING, RCPT, 6POS; Product Range:Micro-Fit 3.0 43025 Series; Gender:Receptacle; No. of Positions:6Positions
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Micro-Fit 3.0 43025 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030, 45773 & Micro-Fit RMF 46235 Series Socket Contacts; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bearing Rings, Housings, and Flanges |
| Product Number | 01E8841 |
| Product Name | Connector Housing, Rcpt, 6Pos; Product Range Molex |