Molex Connector Housing, Rcpt, 4Pos; Product Range Molex 43025-0408

Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Micro-Fit 3.0 43025 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030, 45773 & Micro-Fit RMF 46235 Series Socket Contacts RoHS Compliant: Yes
Description
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Micro-Fit 3.0 43025 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030, 45773 & Micro-Fit RMF 46235 Series Socket Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 4Pos; Product Range Molex - 26T3923 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 4Pos; Product Range Molex
26T3923
Connector Housing, Rcpt, 4Pos; Product Range Molex 26T3923
CONNECTOR HOUSING, RCPT, 4POS; Product Range:Micro-Fit 3.0 43025 Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030, 45773 & Micro-Fit RMF 46235 Series Socket Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 4POS; Product Range:Micro-Fit 3.0 43025 Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43030, 45773 & Micro-Fit RMF 46235 Series Socket Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 26T3923
Product Name Connector Housing, Rcpt, 4Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 240 mm (9.45 inch)
Bearing Bore / Ring O.D. 8.66 inch (220 mm)
View Details