Molex Connectors 43025-0200

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 43025-0200 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
43025-0200
Connectors 43025-0200
MICROFIT 3.0 DR RCPT 2CKT

MICROFIT 3.0 DR RCPT 2CKT

Buy Now
Rectangular Connectors - 43025-0200 - 052755-43025-0200 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 43025-0200
052755-43025-0200
Rectangular Connectors - 43025-0200 052755-43025-0200
Manufacturer: Molex, LLC Win Source Part Number: 052755-43025-0200 Packaging: Bulk Number of Positions: 2 Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Fastening Type: Latch Lock Contact Termination: Crimp Mounting: Free Hanging (In-Line) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052755-43025-0200
Packaging: Bulk
Number of Positions: 2
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.118" (3.00mm)
Fastening Type: Latch Lock
Contact Termination: Crimp
Mounting: Free Hanging (In-Line)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5A 600V Electronic Connector
2027-43025-0200
5A 600V Electronic Connector 2027-43025-0200
2 Pos 2 Row Female Receptacle, 3mm Pitch, 5A, 600V Product overview: 43025-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43025-0200 can be used for catalog matching and distributor lookup.

2 Pos 2 Row Female Receptacle, 3mm Pitch, 5A, 600V Product overview: 43025-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43025-0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 2332747P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2332747P
Wire Housings & Plugs 2332747P
Molex 43025-0200 Crimp Connector Housing

Molex 43025-0200 Crimp Connector Housing

Supplier's Site
Wire Housings & Plugs - 2332747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2332747
Wire Housings & Plugs 2332747
Molex 43025-0200 Crimp Connector Housing

Molex 43025-0200 Crimp Connector Housing

Supplier's Site
Wire Housings & Plugs - 1891508 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1891508
Wire Housings & Plugs 1891508
Molex 43025-0200 Crimp Connector Housing

Molex 43025-0200 Crimp Connector Housing

Supplier's Site
Receptacle; 2; Dual; 0.118; Female; Polyester; Black; UL 94V-0 - 70190791 - Allied Electronics, Inc.
Fort Worth, TX, USA
Receptacle; 2; Dual; 0.118; Female; Polyester; Black; UL 94V-0
70190791
Receptacle; 2; Dual; 0.118; Female; Polyester; Black; UL 94V-0 70190791
Connector, Phosphor Bronze Contact, Glass-Filled Nylon Housing, Black Color Positive latching to mating headers or plugs Fully isolated contacts Fully polarized to plug or header to prevent mismating, Integral pull tabs for ease in unmating.

Connector, Phosphor Bronze Contact, Glass-Filled Nylon Housing, Black Color

  • Positive latching to mating headers or plugs
  • Fully isolated contacts
    Fully polarized to plug or header to prevent mismating, Integral pull tabs for ease in unmating.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43025-0200 43025-0200 052755-43025-0200 2027-43025-0200 2332747P 2332747 1891508 70190791
Product Name Connectors Rectangular Connectors - 43025-0200 5A 600V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Receptacle; 2; Dual; 0.118; Female; Polyester; Black; UL 94V-0
Connector Type Micro Connector and Nano Connector Rectangular Connectors, Heavy Duty Wire to Board Connector; Wire to Wire Connector
Gender Female / Jack Female / Jack Female / Jack Male / Plug; Female / Jack Male / Plug; Female / Jack Female / Jack
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Grey - 1327G18 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - DIP Pogo Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details