Molex Rectangular Connectors - 0430202001 430202001

Description
Manufacturer: Molex, LLC Win Source Part Number: 906803-0430202001 Series: Micro-Fit 3.0 43020 Features: 20 Rectangular Connectors - Housings Plug Black 0.118" (3.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 43020 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 043020-2001-E, 43020-2001-E, WM2769, WM2769-ND, 043020-2001, 23-0430202001, 430202001, 0430202001-E, 43020-2001, 430202001-E
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906803-0430202001 Series: Micro-Fit 3.0 43020 Features: 20 Rectangular Connectors - Housings Plug Black 0.118" (3.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 43020 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 043020-2001-E, 43020-2001-E, WM2769, WM2769-ND, 043020-2001, 23-0430202001, 430202001, 0430202001-E, 43020-2001, 430202001-E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0430202001 - 906803-0430202001 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0430202001
906803-0430202001
Rectangular Connectors - 0430202001 906803-0430202001
Manufacturer: Molex, LLC Win Source Part Number: 906803-0430202001 Series: Micro-Fit 3.0 43020 Features: 20 Rectangular Connectors - Housings Plug Black 0.118" (3.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 43020 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 043020-2001-E, 43020-2001-E, WM2769, WM2769-ND, 043020-2001, 23-0430202001, 430202001, 0430202001-E, 43020-2001, 430202001-E

Manufacturer: Molex, LLC
Win Source Part Number: 906803-0430202001
Series: Micro-Fit 3.0 43020
Features: 20 Rectangular Connectors - Housings Plug Black 0.118" (3.00mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 43020
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 043020-2001-E, 43020-2001-E, WM2769, WM2769-ND, 043020-2001, 23-0430202001, 430202001, 0430202001-E, 43020-2001, 430202001-E

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 906803-0430202001
Product Name Rectangular Connectors - 0430202001
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details