Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 430201601

Description
Win Source Part Number: 1336790-0430201601 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Series: Micro-Fit 3.0 43020 Number of Positions: 16 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex Base Product Number: 043020
Request a Quote Datasheet
Description
Win Source Part Number: 1336790-0430201601 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Series: Micro-Fit 3.0 43020 Number of Positions: 16 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex Base Product Number: 043020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1336790-0430201601 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1336790-0430201601
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1336790-0430201601
Win Source Part Number: 1336790-0430201601 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Series: Micro-Fit 3.0 43020 Number of Positions: 16 Pitch: 0.118" (3.00mm) Color: Black Connector Type: Plug Contact Type: Male Pin Number of Rows: 2 Row Spacing: 0.118" (3.00mm) Fastening Type: Locking Ramp Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: Molex Base Product Number: 043020

Win Source Part Number: 1336790-0430201601
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Series: Micro-Fit 3.0 43020
Number of Positions: 16
Pitch: 0.118" (3.00mm)
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.118" (3.00mm)
Fastening Type: Locking Ramp
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: Molex
Base Product Number: 043020

Buy Now Datasheet
Connectors - 430201601 - ODG (Origin Data Global)
Shenzhen, China
Connectors
430201601
Connectors 430201601
-40℃~+105℃ 3mm 2x8P Micro-Fit(MX 3.0) 8 2 3mm Without a buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

-40℃~+105℃ 3mm 2x8P Micro-Fit(MX 3.0) 8 2 3mm Without a buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1336790-0430201601 430201601
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data