Molex Rectangular Connectors - 0430201001 430201001

Description
Manufacturer: Molex, LLC Win Source Part Number: 854488-0430201001 Series: Micro-Fit 3.0 43020 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 043020 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 0430201001-E, WM2764, 043020-1001-E, 430201001, 043020-1001, 43020-1001-E, 43020-1001, 430201001-E
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 854488-0430201001 Series: Micro-Fit 3.0 43020 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 043020 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 0430201001-E, WM2764, 043020-1001-E, 430201001, 043020-1001, 43020-1001-E, 43020-1001, 430201001-E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0430201001 - 854488-0430201001 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0430201001
854488-0430201001
Rectangular Connectors - 0430201001 854488-0430201001
Manufacturer: Molex, LLC Win Source Part Number: 854488-0430201001 Series: Micro-Fit 3.0 43020 Features: Rectangular Connectors - Housings Package: Bulk Family Name: 043020 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 0430201001-E, WM2764, 043020-1001-E, 430201001, 043020-1001, 43020-1001-E, 43020-1001, 430201001-E

Manufacturer: Molex, LLC
Win Source Part Number: 854488-0430201001
Series: Micro-Fit 3.0 43020
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 043020
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 0430201001-E, WM2764, 043020-1001-E, 430201001, 043020-1001, 43020-1001-E, 43020-1001, 430201001-E

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
430201001
Connectors >> Rectangular Connectors Housings 430201001
3mm 2x5P 5 2 3mm P=3mm Rectangular Connectors Housings ROHS

3mm 2x5P 5 2 3mm P=3mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Connectors - 430201001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
430201001
Connectors 430201001
-40℃~+105℃ 3mm 2x5P Micro-Fit(MX 3.0) 5 2 3mm Without a buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

-40℃~+105℃ 3mm 2x5P Micro-Fit(MX 3.0) 5 2 3mm Without a buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 854488-0430201001 430201001 430201001
Product Name Rectangular Connectors - 0430201001 Connectors >> Rectangular Connectors Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1264-ND - DigiKey
Specs
Gender Female / Jack
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 22 AWG
View Details
Connector - Rolling DIP Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details