Molex CONN PLUG 6POS 3MM VERT DUAL 430200601

Description
CONN PLUG 6POS 3MM VERT DUAL
Datasheet
Description
CONN PLUG 6POS 3MM VERT DUAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONN PLUG 6POS 3MM VERT DUAL - 514-0430200601 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG 6POS 3MM VERT DUAL
514-0430200601
CONN PLUG 6POS 3MM VERT DUAL 514-0430200601
CONN PLUG 6POS 3MM VERT DUAL

CONN PLUG 6POS 3MM VERT DUAL

Supplier's Site
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
430200601
Connectors >> Rectangular Connectors Housings 430200601
3mm 2x3P 3 2 3mm P=3mm Rectangular Connectors Housings ROHS

3mm 2x3P 3 2 3mm P=3mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Connectors - 430200601 - ODG (Origin Data Global)
Shenzhen, China
Connectors
430200601
Connectors 430200601
-40℃~+105℃ 3mm 2x3P Micro-Fit(MX 3.0) 3 2 3mm Without a buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

-40℃~+105℃ 3mm 2x3P Micro-Fit(MX 3.0) 3 2 3mm Without a buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 514-0430200601 430200601 430200601
Product Name CONN PLUG 6POS 3MM VERT DUAL Connectors >> Rectangular Connectors Housings Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Female connector/socket - 232-305/026-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers