Molex Rectangular Connectors - 0430200409 430200409

Description
Manufacturer: Molex, LLC Win Source Part Number: 906797-0430200409 Series: Micro-Fit 3.0 43020 Features: 4 Rectangular Connectors - Housings Plug Black 0.118" (3.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 043020 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 043020-0409, 0430200409-ND, 43020-0409, 430200409, WM17264
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906797-0430200409 Series: Micro-Fit 3.0 43020 Features: 4 Rectangular Connectors - Housings Plug Black 0.118" (3.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 043020 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 043020-0409, 0430200409-ND, 43020-0409, 430200409, WM17264
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0430200409 - 906797-0430200409 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0430200409
906797-0430200409
Rectangular Connectors - 0430200409 906797-0430200409
Manufacturer: Molex, LLC Win Source Part Number: 906797-0430200409 Series: Micro-Fit 3.0 43020 Features: 4 Rectangular Connectors - Housings Plug Black 0.118" (3.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 043020 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 043020-0409, 0430200409-ND, 43020-0409, 430200409, WM17264

Manufacturer: Molex, LLC
Win Source Part Number: 906797-0430200409
Series: Micro-Fit 3.0 43020
Features: 4 Rectangular Connectors - Housings Plug Black 0.118" (3.00mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 043020
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 043020-0409, 0430200409-ND, 43020-0409, 430200409, WM17264

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 906797-0430200409
Product Name Rectangular Connectors - 0430200409
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111172 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Coaxial Connector (RF) Adapters - 1124-1000-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
3 suppliers
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details