Molex Rectangular Connectors - 0430200401 430200401

Description
Manufacturer: Molex, LLC Win Source Part Number: 906796-0430200401 Series: Micro-Fit 3.0 43020 Features: 4 Rectangular Connectors - Housings Plug Black 0.118" (3.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 043020 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 430200401-E, Q892154, 043020-0401, 43020-0401, 0430200401-E, 43020-0401-ND, WM2772, 043020-0401-E, 430200401, 43020-0401-E
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906796-0430200401 Series: Micro-Fit 3.0 43020 Features: 4 Rectangular Connectors - Housings Plug Black 0.118" (3.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 043020 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 430200401-E, Q892154, 043020-0401, 43020-0401, 0430200401-E, 43020-0401-ND, WM2772, 043020-0401-E, 430200401, 43020-0401-E
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0430200401 - 906796-0430200401 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0430200401
906796-0430200401
Rectangular Connectors - 0430200401 906796-0430200401
Manufacturer: Molex, LLC Win Source Part Number: 906796-0430200401 Series: Micro-Fit 3.0 43020 Features: 4 Rectangular Connectors - Housings Plug Black 0.118" (3.00mm) Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 043020 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 430200401-E, Q892154, 043020-0401, 43020-0401, 0430200401-E, 43020-0401-ND, WM2772, 043020-0401-E, 430200401, 43020-0401-E

Manufacturer: Molex, LLC
Win Source Part Number: 906796-0430200401
Series: Micro-Fit 3.0 43020
Features: 4 Rectangular Connectors - Housings Plug Black 0.118" (3.00mm)
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 043020
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 430200401-E, Q892154, 043020-0401, 43020-0401, 0430200401-E, 43020-0401-ND, WM2772, 043020-0401-E, 430200401, 43020-0401-E

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
430200401
Connectors >> Rectangular Connectors Housings 430200401
3mm 2x2P 2 2 3mm P=3mm Rectangular Connectors Housings ROHS

3mm 2x2P 2 2 3mm P=3mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Connectors - 430200401 - ODG (Origin Data Global)
Shenzhen, China
Connectors
430200401
Connectors 430200401
-40℃~+105℃ 3mm 2x2P Micro-Fit(MX 3.0) 2 2 3mm Without a buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

-40℃~+105℃ 3mm 2x2P Micro-Fit(MX 3.0) 2 2 3mm Without a buckle P=3mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 906796-0430200401 430200401 430200401
Product Name Rectangular Connectors - 0430200401 Connectors >> Rectangular Connectors Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1355-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Expansion Headers Kit (soldered) - AS-ACC-SHORTARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details