Molex Plug & Socket Connector, Plug, 22Pos, 3Mm; Product Range Molex 43020-2200

Description
PLUG & SOCKET CONNECTOR, PLUG, 22POS, 3MM; Product Range:Micro-Fit 3.0 Series; Gender:Plug; No. of Positions:22Position s; Pitch Spacing:3mm; For Use With:43031 Male Crimp Terminals; Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET CONNECTOR, PLUG, 22POS, 3MM; Product Range:Micro-Fit 3.0 Series; Gender:Plug; No. of Positions:22Position s; Pitch Spacing:3mm; For Use With:43031 Male Crimp Terminals; Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Plug, 22Pos, 3Mm; Product Range Molex - 56H9395 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 22Pos, 3Mm; Product Range Molex
56H9395
Plug & Socket Connector, Plug, 22Pos, 3Mm; Product Range Molex 56H9395
PLUG & SOCKET CONNECTOR, PLUG, 22POS, 3MM; Product Range:Micro-Fit 3.0 Series; Gender:Plug; No. of Positions:22Position s; Pitch Spacing:3mm; For Use With:43031 Male Crimp Terminals; Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 22POS, 3MM; Product Range:Micro-Fit 3.0 Series; Gender:Plug; No. of Positions:22Positions; Pitch Spacing:3mm; For Use With:43031 Male Crimp Terminals; Colour:Black; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56H9395
Product Name Plug & Socket Connector, Plug, 22Pos, 3Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details