Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1220663-43020-2200
Packaging: Bulk
Number of Positions: 22
Pitch: 3 mm
Color: Black
Connector Type: Male Pin, Plug
Number of Rows: 2
Row Spacing: 2.9972 mm
Termination: Crimp
Fastening Type: Ramp
Voltage Rating: 350 V
Current Rating: 5 A
Number of Contacts: 22
Gender: Male
Length: 33.85 mm
Housing Material: Polyester
Orientation: Straight
Housing Color: Black
Height: 6.85 mm
Material: Polyester
Width: 6.85 mm
Categories: Custom Parts
Alternative Parts (Cross-Reference): 0430202200; 43020-2200.; 430202200;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Depth: 24.77 mm
Mount: Cable, Panel, Snap in
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Max Voltage Rating (DC): 350.35 kV
REACH SVHC: No SVHC
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1220663-43020-2200 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 43020-2200 |