Molex Plug & Socket Connector, Plug, 18Pos, 3Mm; Series Molex 43020-1801

Description
PLUG & SOCKET CONNECTOR, PLUG, 18POS, 3MM; SERIES:MICRO-FIT 3.0; NO. OF POSITIONS:18; PITCH SPACING:3MM; FOR USE WITH:MICRO-FIT 3.0 CRIMP PIN TERMINALS; COLOR:BLACK; CONNECTOR MOUNTING:CABLE; CONNECTOR TYPE:PLUG & SOCKET HOUSING ROHS COMPLIANT: YES
Datasheet
Description
PLUG & SOCKET CONNECTOR, PLUG, 18POS, 3MM; SERIES:MICRO-FIT 3.0; NO. OF POSITIONS:18; PITCH SPACING:3MM; FOR USE WITH:MICRO-FIT 3.0 CRIMP PIN TERMINALS; COLOR:BLACK; CONNECTOR MOUNTING:CABLE; CONNECTOR TYPE:PLUG & SOCKET HOUSING ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Plug, 18Pos, 3Mm; Series Molex - 56H9392 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 18Pos, 3Mm; Series Molex
56H9392
Plug & Socket Connector, Plug, 18Pos, 3Mm; Series Molex 56H9392
PLUG & SOCKET CONNECTOR, PLUG, 18POS, 3MM; SERIES:MICRO-FIT 3.0; NO. OF POSITIONS:18; PITCH SPACING:3MM; FOR USE WITH:MICRO-FIT 3.0 CRIMP PIN TERMINALS; COLOR:BLACK; CONNECTOR MOUNTING:CABLE; CONNECTOR TYPE:PLUG & SOCKET HOUSING ROHS COMPLIANT: YES

PLUG & SOCKET CONNECTOR, PLUG, 18POS, 3MM; SERIES:MICRO-FIT 3.0; NO. OF POSITIONS:18; PITCH SPACING:3MM; FOR USE WITH:MICRO-FIT 3.0 CRIMP PIN TERMINALS; COLOR:BLACK; CONNECTOR MOUNTING:CABLE; CONNECTOR TYPE:PLUG & SOCKET HOUSING ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56H9392
Product Name Plug & Socket Connector, Plug, 18Pos, 3Mm; Series Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.503 in. ID, .623 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-503623250 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 20 mm (0.7874 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details