Molex Connector Housing, Plug, 16Pos; Product Range Molex 43020-1601

Description
CONNECTOR HOUSING, PLUG, 16POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:16Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 16POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:16Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 16Pos; Product Range Molex - 07AH5142 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 16Pos; Product Range Molex
07AH5142
Connector Housing, Plug, 16Pos; Product Range Molex 07AH5142
CONNECTOR HOUSING, PLUG, 16POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:16Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 16POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:16Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 07AH5142
Product Name Connector Housing, Plug, 16Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details