Molex Connector Housing, Plug, 16Pos; Product Range Molex 43020-1600

Description
CONNECTOR HOUSING, PLUG, 16POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Body Material:Polyester RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 16POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Body Material:Polyester RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 16Pos; Product Range Molex - 25M3673 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 16Pos; Product Range Molex
25M3673
Connector Housing, Plug, 16Pos; Product Range Molex 25M3673
CONNECTOR HOUSING, PLUG, 16POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:16Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Body Material:Polyester RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 16POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:16Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Body Material:Polyester RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 25M3673
Product Name Connector Housing, Plug, 16Pos; Product Range Molex
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 34.92 mm (1.38 inch)
Bearing Bore / Ring O.D. 1.12 inch (28.57 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details