Molex Connector Housing, Plug, 14Pos; Product Range Molex 43020-1400

Description
CONNECTOR HOUSING, PLUG, 14POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:14Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 14POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:14Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 14Pos; Product Range Molex - 06H1479 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 14Pos; Product Range Molex
06H1479
Connector Housing, Plug, 14Pos; Product Range Molex 06H1479
CONNECTOR HOUSING, PLUG, 14POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:14Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 14POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:14Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Contacts; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 06H1479
Product Name Connector Housing, Plug, 14Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details