Molex 5A 350V Electronic Connector 43020-1201

Description
12 Pos Male Rectangular Power Connector, 5A, 350V, Straight Product overview: 43020-1201 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 350V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43020-1201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
12 Pos Male Rectangular Power Connector, 5A, 350V, Straight Product overview: 43020-1201 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 350V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43020-1201 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 350V Electronic Connector
340-43020-1201
5A 350V Electronic Connector 340-43020-1201
12 Pos Male Rectangular Power Connector, 5A, 350V, Straight Product overview: 43020-1201 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 350V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43020-1201 can be used for catalog matching and distributor lookup.

12 Pos Male Rectangular Power Connector, 5A, 350V, Straight Product overview: 43020-1201 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 350V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43020-1201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 43020-1201 - 906802-43020-1201 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 43020-1201
906802-43020-1201
Rectangular Connectors - 43020-1201 906802-43020-1201
Manufacturer: Molex, LLC Win Source Part Number: 906802-43020-1201 Series: * Package: Bag Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8538.90.7080

Manufacturer: Molex, LLC
Win Source Part Number: 906802-43020-1201
Series: *
Package: Bag
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wire Housings & Plugs - 6795874 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795874
Wire Housings & Plugs 6795874
Molex 43020-1201 Connector Housing

Molex 43020-1201 Connector Housing

Supplier's Site
Wire Housings & Plugs - 6795874P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
6795874P
Wire Housings & Plugs 6795874P
Molex 43020-1201 Connector Housing

Molex 43020-1201 Connector Housing

Supplier's Site
PLUG W/EARS;FREE HANGING;12 CIRCUITS - 70190767 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLUG W/EARS;FREE HANGING;12 CIRCUITS
70190767
PLUG W/EARS;FREE HANGING;12 CIRCUITS 70190767
PLUG W/EARS;FREE HANGING;12 CIRCUITS

PLUG W/EARS;FREE HANGING;12 CIRCUITS

Supplier's Site
Microfit 3.0 Plug Dr Freehang 12Ckt Rohs Compliant Molex - 30AC4664 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Plug Dr Freehang 12Ckt Rohs Compliant Molex
30AC4664
Microfit 3.0 Plug Dr Freehang 12Ckt Rohs Compliant Molex 30AC4664
MICROFIT 3.0 PLUG DR FREEHANG 12CKT ROHS COMPLIANT: YES

MICROFIT 3.0 PLUG DR FREEHANG 12CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-43020-1201 906802-43020-1201 43020-1201 6795874 6795874P 70190767 30AC4664
Product Name 5A 350V Electronic Connector Rectangular Connectors - 43020-1201 Wire Housings & Plugs Wire Housings & Plugs PLUG W/EARS;FREE HANGING;12 CIRCUITS Microfit 3.0 Plug Dr Freehang 12Ckt Rohs Compliant Molex
Gender Male / Plug Male / Plug Male / Plug
Voltage Rating 350 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.7mm, Low Detent - 1377G13 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
HyperGrip® Series: Push Pull High Density Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details