Molex Connector Housing, Plug, 12Pos; Product Range Molex 43020-1201

Description
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 12Pos; Product Range Molex - 56H9388 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 12Pos; Product Range Molex
56H9388
Connector Housing, Plug, 12Pos; Product Range Molex 56H9388
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 12POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56H9388
Product Name Connector Housing, Plug, 12Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 68 mm (2.68 inch)
Bearing Bore / Ring O.D. 2.36 inch (60 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details