Manufacturer: Molex, LLC
Win Source Part Number: 162064-43020-1200
Category: Connectors,Interconn
Family: Rectangular Connectors - Housings
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
12 Pos Male Power Connector, 350V, 5A, Crimp, Straight Product overview: 43020-1200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 350V, 5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43020-1200 can be used for catalog matching and distributor lookup.
Molex 43020-1200 Connector Housing
Molex 43020-1200 Connector Housing
Molex 43020-1200 Connector Housing
Connector
MICROFIT 3.0 PLUG DR PNLMNT 12CKT ROHS COMPLIANT: YES
PLUG W/EARS;PANEL MOUNT;12 Circuits
| Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 43020-1200 | 162064-43020-1200 | 340-43020-1200 | 2332854P | 2332854 | 1888736 | 43020-1200 | 26AC7406 | 70191045 |
| Product Name | Connectors | Connectors,Interconnects | 350V 5A Electronic Connector | Wire Housings & Plugs | Wire Housings & Plugs | Wire Housings & Plugs | Microfit 3.0 Plug Dr Pnlmnt 12Ckt Rohs Compliant Molex | PLUG W/EARS;PANEL MOUNT;12 Circuits | |
| Connector Type | Micro Connector and Nano Connector | ||||||||
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||||
| Termination | Crimp | ||||||||
| Voltage Rating | 350 volts |