Molex Connector Housing, Plug, 12Pos; Product Range Molex 43020-1200

Description
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Body Material:Polyester; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Body Material:Polyester; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 12Pos; Product Range Molex - 38C9812 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 12Pos; Product Range Molex
38C9812
Connector Housing, Plug, 12Pos; Product Range Molex 38C9812
CONNECTOR HOUSING, PLUG, 12POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:12Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Body Material:Polyester; Colour:BlackRoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 12POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:12Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Body Material:Polyester; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 38C9812
Product Name Connector Housing, Plug, 12Pos; Product Range Molex
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 44.45 mm (1.75 inch)
Bearing Bore / Ring O.D. 1.44 inch (36.5 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details