Molex OEM Parts - OEM Parts (0 - 9) - 43020-1001 43020-1001

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035583-43020-1001 Packaging: Bulk Number of Positions: 10 Pitch: 3 mm Color: Black Number of Rows: 2 Termination: Crimp Voltage Rating: 350 V Current Rating: 5 A Number of Contacts: 10 Gender: Male Housing Material: Polyester Approvals: CSA, TUV, UL Orientation: Straight Housing Color: Black Operating Supply Voltage: 250 V Height: 9.65 mm Contact Gender: Male Width: 9.65 mm Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 178803-5; 43020-0801; 43020-0800; 44300-1000; 1-215083-0; 1-215570-0; TSW-105-07-T-D043020 1001; 43020-1001. .; 43020-1001..; 43020-1001...; 430201001; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 16.89 mm Lead Free: Yes Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 350 V Max Voltage Rating (DC): 350.35 kV REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035583-43020-1001 Packaging: Bulk Number of Positions: 10 Pitch: 3 mm Color: Black Number of Rows: 2 Termination: Crimp Voltage Rating: 350 V Current Rating: 5 A Number of Contacts: 10 Gender: Male Housing Material: Polyester Approvals: CSA, TUV, UL Orientation: Straight Housing Color: Black Operating Supply Voltage: 250 V Height: 9.65 mm Contact Gender: Male Width: 9.65 mm Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 178803-5; 43020-0801; 43020-0800; 44300-1000; 1-215083-0; 1-215570-0; TSW-105-07-T-D043020 1001; 43020-1001. .; 43020-1001..; 43020-1001...; 430201001; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 16.89 mm Lead Free: Yes Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 350 V Max Voltage Rating (DC): 350.35 kV REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 43020-1001 - 1035583-43020-1001 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 43020-1001
1035583-43020-1001
OEM Parts - OEM Parts (0 - 9) - 43020-1001 1035583-43020-1001
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035583-43020-1001 Packaging: Bulk Number of Positions: 10 Pitch: 3 mm Color: Black Number of Rows: 2 Termination: Crimp Voltage Rating: 350 V Current Rating: 5 A Number of Contacts: 10 Gender: Male Housing Material: Polyester Approvals: CSA, TUV, UL Orientation: Straight Housing Color: Black Operating Supply Voltage: 250 V Height: 9.65 mm Contact Gender: Male Width: 9.65 mm Categories: OEM Parts(0-9) Alternative Parts (Cross-Reference): 178803-5; 43020-0801; 43020-0800; 44300-1000; 1-215083-0; 1-215570-0; TSW-105-07-T-D043020 1001; 43020-1001. .; 43020-1001..; 43020-1001...; 430201001; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Depth: 16.89 mm Lead Free: Yes Mount: Cable RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 350 V Max Voltage Rating (DC): 350.35 kV REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035583-43020-1001
Packaging: Bulk
Number of Positions: 10
Pitch: 3 mm
Color: Black
Number of Rows: 2
Termination: Crimp
Voltage Rating: 350 V
Current Rating: 5 A
Number of Contacts: 10
Gender: Male
Housing Material: Polyester
Approvals: CSA, TUV, UL
Orientation: Straight
Housing Color: Black
Operating Supply Voltage: 250 V
Height: 9.65 mm
Contact Gender: Male
Width: 9.65 mm
Categories: OEM Parts(0-9)
Alternative Parts (Cross-Reference): 178803-5; 43020-0801; 43020-0800; 44300-1000; 1-215083-0; 1-215570-0; TSW-105-07-T-D0430201001; 43020-1001. .; 43020-1001..; 43020-1001...; 430201001;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 16.89 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 350 V
Max Voltage Rating (DC): 350.35 kV
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1035583-43020-1001
Product Name OEM Parts - OEM Parts (0 - 9) - 43020-1001
Unlock Full Specs
to access all available technical data