Molex Wire Housings & Plugs 43020-1000

Description
Molex 43020-1000 Connector Housing
Request a Quote Datasheet
Description
Molex 43020-1000 Connector Housing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Housings & Plugs - 2332848P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2332848P
Wire Housings & Plugs 2332848P
Molex 43020-1000 Connector Housing

Molex 43020-1000 Connector Housing

Supplier's Site
Wire Housings & Plugs - 2332848 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2332848
Wire Housings & Plugs 2332848
Molex 43020-1000 Connector Housing

Molex 43020-1000 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1707038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1707038
Wire Housings & Plugs 1707038
Molex 43020-1000 Connector Housing

Molex 43020-1000 Connector Housing

Supplier's Site
Connectors Power - 43020-1000 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
43020-1000
Connectors Power 43020-1000
MICROFIT 3.0 PLUG DR PNLMNT 1 CKT

MICROFIT 3.0 PLUG DR PNLMNT 1 CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PLUG W/EARS;PANEL MOUNT;10 CIRCUITS - 70190778 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLUG W/EARS;PANEL MOUNT;10 CIRCUITS
70190778
PLUG W/EARS;PANEL MOUNT;10 CIRCUITS 70190778
PLUG W/EARS;PANEL MOUNT;10 CIRCUITS

PLUG W/EARS;PANEL MOUNT;10 CIRCUITS

Supplier's Site
Connector Housing, Plug, 10Pos; Product Range Molex - 18M8093 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 10Pos; Product Range Molex
18M8093
Connector Housing, Plug, 10Pos; Product Range Molex 18M8093
CONNECTOR HOUSING, PLUG, 10POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:10Position s; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Body Material:Polyester; Colour:BlackRoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 10POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:10Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Body Material:Polyester; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet
Microfit 3.0 Plug Dr Pnlmnt 10Ckt Rohs Compliant Molex - 28AC9379 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Plug Dr Pnlmnt 10Ckt Rohs Compliant Molex
28AC9379
Microfit 3.0 Plug Dr Pnlmnt 10Ckt Rohs Compliant Molex 28AC9379
MICROFIT 3.0 PLUG DR PNLMNT 10CKT ROHS COMPLIANT: YES

MICROFIT 3.0 PLUG DR PNLMNT 10CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2332848P 2332848 43020-1000 43020-1000 70190778 18M8093 28AC9379
Product Name Wire Housings & Plugs Wire Housings & Plugs Connectors Power PLUG W/EARS;PANEL MOUNT;10 CIRCUITS Connector Housing, Plug, 10Pos; Product Range Molex Microfit 3.0 Plug Dr Pnlmnt 10Ckt Rohs Compliant Molex
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
75 OHM Connectors BNC Bulkhead Jack - 190928 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
MicroSpace™ 1.27mm - 10142344-315KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Micro Connector and Nano Connector; PC Card Connector; Wire to Board Connector; Wire to Wire Connector
Geometry Right Angle
Termination Surface Mount
View Details
3 suppliers