Molex 43020-0801 Connector Housing
Molex 43020-0801 Connector Housing
Molex 43020-0801 Connector Housing
Connector
MICROFIT 3.0 PLUG DR FREEHANG 8CKT
8 Pos Male Rectangular Power Connector, 5A, 350V, Crimp, Straight Product overview: 43020-0801 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 350V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43020-0801 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 906800-43020-0801
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080
PLUG W/EARS;FREE HANGING;8 CIRCUITS
MICROFIT 3.0 PLUG DR FREEHANG 8CKT ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 6795877P | 6795877 | 43020-0801 | 43020-0801 | 2027-43020-0801 | 906800-43020-0801 | 70190777 | 80AH0007 |
| Product Name | Wire Housings & Plugs | Wire Housings & Plugs | Connectors Crimp Housings, Commercial, Unreviewed | 5A 350V Electronic Connector | Rectangular Connectors - 43020-0801 | PLUG W/EARS;FREE HANGING;8 CIRCUITS | Microfit 3.0 Plug Dr Freehang 8Ckt Rohs Compliant Molex | |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Straight | Straight; Straight | Straight | |||||
| Mounting | Cable mount |