Molex Connector Housing, Plug, 8Pos; Product Range Molex 43020-0801

Description
CONNECTOR HOUSING, PLUG, 8POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Colour:Black; No. of Contacts:8ContactsRo HS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, PLUG, 8POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Colour:Black; No. of Contacts:8ContactsRo HS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Plug, 8Pos; Product Range Molex - 56H9385 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 8Pos; Product Range Molex
56H9385
Connector Housing, Plug, 8Pos; Product Range Molex 56H9385
CONNECTOR HOUSING, PLUG, 8POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:8Positions ; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Colour:Black; No. of Contacts:8ContactsRo HS Compliant: Yes

CONNECTOR HOUSING, PLUG, 8POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:8Positions; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; Colour:Black; No. of Contacts:8ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56H9385
Product Name Connector Housing, Plug, 8Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details