Molex 5A 350V Electronic Connector 43020-0800

Description
8 Pos Male Power Connector, 5A, 350V, Crimp, Straight, Black Product overview: 43020-0800 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 350V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43020-0800 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8 Pos Male Power Connector, 5A, 350V, Crimp, Straight, Black Product overview: 43020-0800 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 350V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43020-0800 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5A 350V Electronic Connector
340-43020-0800
5A 350V Electronic Connector 340-43020-0800
8 Pos Male Power Connector, 5A, 350V, Crimp, Straight, Black Product overview: 43020-0800 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 350V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43020-0800 can be used for catalog matching and distributor lookup.

8 Pos Male Power Connector, 5A, 350V, Crimp, Straight, Black Product overview: 43020-0800 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 350V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43020-0800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 2332832 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2332832
Wire Housings & Plugs 2332832
Molex 43020-0800 Connector Housing

Molex 43020-0800 Connector Housing

Supplier's Site
Wire Housings & Plugs - 2332832P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2332832P
Wire Housings & Plugs 2332832P
Molex 43020-0800 Connector Housing

Molex 43020-0800 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1707037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1707037
Wire Housings & Plugs 1707037
Molex 43020-0800 Connector Housing

Molex 43020-0800 Connector Housing

Supplier's Site
Rectangular Connectors - 43020-0800 - 906799-43020-0800 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 43020-0800
906799-43020-0800
Rectangular Connectors - 43020-0800 906799-43020-0800
Manufacturer: Molex, LLC Win Source Part Number: 906799-43020-0800 Series: * Package: Bulk Categories: Uncategorized ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request HTSUS: 8538.90.7080

Manufacturer: Molex, LLC
Win Source Part Number: 906799-43020-0800
Series: *
Package: Bulk
Categories: Uncategorized
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request
HTSUS: 8538.90.7080

Buy Now Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 43020-0800 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
43020-0800
Connectors 43020-0800
MICROFIT 3.0 PLUG DR PNLMNT 8C

MICROFIT 3.0 PLUG DR PNLMNT 8C

Buy Now
Microfit 3.0 Plug Dr Pnlmnt 8Ckt Rohs Compliant Molex - 28AC9378 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Plug Dr Pnlmnt 8Ckt Rohs Compliant Molex
28AC9378
Microfit 3.0 Plug Dr Pnlmnt 8Ckt Rohs Compliant Molex 28AC9378
MICROFIT 3.0 PLUG DR PNLMNT 8CKT ROHS COMPLIANT: YES

MICROFIT 3.0 PLUG DR PNLMNT 8CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
PLUG W/EARS;PANEL MOUNT;8 CIRCUITS - 70190776 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLUG W/EARS;PANEL MOUNT;8 CIRCUITS
70190776
PLUG W/EARS;PANEL MOUNT;8 CIRCUITS 70190776
PLUG W/EARS;PANEL MOUNT;8 CIRCUITS

PLUG W/EARS;PANEL MOUNT;8 CIRCUITS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 340-43020-0800 2332832 2332832P 906799-43020-0800 43020-0800 43020-0800 28AC9378 70190776
Product Name 5A 350V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Rectangular Connectors - 43020-0800 Connectors Microfit 3.0 Plug Dr Pnlmnt 8Ckt Rohs Compliant Molex PLUG W/EARS;PANEL MOUNT;8 CIRCUITS
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp
Voltage Rating 350 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Power Entry Modules (PEM) - 486-3-108-854-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details