Molex 43020-0600 Connector Housing
Molex 43020-0600 Connector Housing
Molex 43020-0600 Connector Housing
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963795-43020-0600
Packaging: Bulk
Number of Positions: 6
Pitch: 3 mm
Color: Black
Connector Type: Power, Rectangular
Number of Rows: 2
Termination: Crimp
Contact Material: Bronze
Voltage Rating: 350 V
Current Rating: 5 A
Number of Contacts: 6
Gender: Male
Length: 9.85 mm
Housing Material: Polyester
Approvals: CSA, TUV, UL
Orientation: Straight
Contact Plating: Tin
Housing Color: Black
Operating Supply Voltage: 250 V
Contact Resistance: 10 mΩ
Height: 9.65 mm
Material: Polyester
Number of Poles: 6
Number of Pins: 6
Contact Gender: Male
Working Voltage: 250 V
Width: 6.85 mm
Categories: Circular Connectors - Housings
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 24.77 mm
Lead Free: Yes
Mount: Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 350.35 kV
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
6 Pos Male Crimp Power Connector, 250V, 5A, UL/CSA/TUV Product overview: 43020-0600 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43020-0600 can be used for catalog matching and distributor lookup.
PLUG W/EARS;PANEL MOUNT;6 CIRCUITS
MICROFIT 3.0 PLUG DR PNLMNT 6CKT ROHS COMPLIANT: YES
CONNECTOR HOUSING, PLUG, 6POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:6Positions
| RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2332826P | 2332826 | 43020-0600 | 963795-43020-0600 | 340-43020-0600 | 70190774 | 26AC7405 | 56H9382 |
| Product Name | Wire Housings & Plugs | Wire Housings & Plugs | Connectors | Circular Connectors - Circular Connectors - Housings - 43020-0600 | 250V 5A Electronic Connector | PLUG W/EARS;PANEL MOUNT;6 CIRCUITS | Microfit 3.0 Plug Dr Pnlmnt 6Ckt Rohs Compliant Molex | Connector Housing, Plug, 6Pos; Product Range Molex |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | Male / Plug | |||
| Geometry | Straight | Straight; Straight | Straight | |||||
| Mounting | Panel mount | Panel | ||||||
| Connector Type | Micro Connector and Nano Connector | Circular / Cylindrical Connectors |