Molex Circular Connectors - Circular Connectors - Housings - 43020-0400 43020-0400

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 43020-0400 - 1110291-43020-0400 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 43020-0400
1110291-43020-0400
Circular Connectors - Circular Connectors - Housings - 43020-0400 1110291-43020-0400
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110291-43020-0400 Packaging: Bulk Number of Positions: 4 Pitch: 3 mm Color: Black Connector Type: Power, Rectangular Number of Rows: 2 Termination: Crimp Contact Material: Bronze, Tin Voltage Rating: 350 V Current Rating: 5 A Number of Contacts: 4 Gender: Male Length: 6.85 mm Housing Material: Polyester Approvals: CSA, TUV, UL Orientation: Straight Contact Plating: Tin Housing Color: Black Operating Supply Voltage: 250 V Contact Resistance: 10 mΩ Height: 9.65 mm Material: Polyester Number of Poles: 4 Number of Pins: 4 Contact Gender: Male Working Voltage: 250 V Width: 6.85 mm Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 0430200400; 43020-0400.; 430200400; Country of Origin: US Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Depth: 24.77 mm Mount: Panel RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 250 V Max Voltage Rating (AC): 350 V Max Voltage Rating (DC): 350.35 kV Voltage Rating (DC): 250 V REACH SVHC: Unknown Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 105 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110291-43020-0400
Packaging: Bulk
Number of Positions: 4
Pitch: 3 mm
Color: Black
Connector Type: Power, Rectangular
Number of Rows: 2
Termination: Crimp
Contact Material: Bronze, Tin
Voltage Rating: 350 V
Current Rating: 5 A
Number of Contacts: 4
Gender: Male
Length: 6.85 mm
Housing Material: Polyester
Approvals: CSA, TUV, UL
Orientation: Straight
Contact Plating: Tin
Housing Color: Black
Operating Supply Voltage: 250 V
Contact Resistance: 10 mΩ
Height: 9.65 mm
Material: Polyester
Number of Poles: 4
Number of Pins: 4
Contact Gender: Male
Working Voltage: 250 V
Width: 6.85 mm
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 0430200400; 43020-0400.; 430200400;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Depth: 24.77 mm
Mount: Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 350 V
Max Voltage Rating (DC): 350.35 kV
Voltage Rating (DC): 250 V
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C

Buy Now
Singapore, Singapore
350V 5A Electronic Connector
340-43020-0400
350V 5A Electronic Connector 340-43020-0400
4 Pos Male Power Connector, 350V, 5A, Crimp, Straight, Black Product overview: 43020-0400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 350V, 5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43020-0400 can be used for catalog matching and distributor lookup.

4 Pos Male Power Connector, 350V, 5A, Crimp, Straight, Black Product overview: 43020-0400 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 350V, 5A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-43020-0400 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 43020-0400 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
43020-0400
Connectors 43020-0400
MICROFIT 3.0 PLUG DR PNLMNT 4 KT

MICROFIT 3.0 PLUG DR PNLMNT 4 KT

Buy Now
Wire Housings & Plugs - 2332810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2332810
Wire Housings & Plugs 2332810
Molex 43020-0400 Connector Housing

Molex 43020-0400 Connector Housing

Supplier's Site
Wire Housings & Plugs - 2332810P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
2332810P
Wire Housings & Plugs 2332810P
Molex 43020-0400 Connector Housing

Molex 43020-0400 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1707035 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1707035
Wire Housings & Plugs 1707035
Molex 43020-0400 Connector Housing

Molex 43020-0400 Connector Housing

Supplier's Site
PLUG W/EARS;PANEL MOUNT;4 CIRCUITS - 70190772 - Allied Electronics, Inc.
Fort Worth, TX, USA
PLUG W/EARS;PANEL MOUNT;4 CIRCUITS
70190772
PLUG W/EARS;PANEL MOUNT;4 CIRCUITS 70190772
PLUG W/EARS;PANEL MOUNT;4 CIRCUITS

PLUG W/EARS;PANEL MOUNT;4 CIRCUITS

Supplier's Site
Microfit 3.0 Plug Dr Pnlmnt 4Ckt Rohs Compliant Molex - 28AC9376 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 3.0 Plug Dr Pnlmnt 4Ckt Rohs Compliant Molex
28AC9376
Microfit 3.0 Plug Dr Pnlmnt 4Ckt Rohs Compliant Molex 28AC9376
MICROFIT 3.0 PLUG DR PNLMNT 4CKT ROHS COMPLIANT: YES

MICROFIT 3.0 PLUG DR PNLMNT 4CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 43020-0400 1110291-43020-0400 340-43020-0400 43020-0400 2332810 2332810P 70190772 28AC9376
Product Name Circular Connectors - Circular Connectors - Housings - 43020-0400 350V 5A Electronic Connector Connectors Wire Housings & Plugs Wire Housings & Plugs PLUG W/EARS;PANEL MOUNT;4 CIRCUITS Microfit 3.0 Plug Dr Pnlmnt 4Ckt Rohs Compliant Molex
Connector Type Circular / Cylindrical Connectors Micro Connector and Nano Connector
Termination Crimp Crimp
Mounting Panel Panel mount
Voltage Rating 350 volts 350 volts
Unlock Full Specs
to access all available technical data

Similar Products