CONNECTOR HOUSING, PLUG, 2POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:2Positions
CONNECTOR HOUSING, PLUG, 2POS; Product Range:Micro-Fit 3.0 43020 Series; Gender:Plug; No. of Positions:2Ways; Pitch Spacing:3mm; For Use With:Molex Micro-Fit 3.0 43031 Series Pin Contacts; SVHC:No SVHC (15-Jan-2019); Connector Body RoHS Compliant: Yes
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Bearing Rings, Housings, and Flanges | Bearing Rings, Housings, and Flanges |
| Product Number | 01H6853 | 46WX624 |
| Product Name | Connector Housing, Plug, 2Pos; Product Range Molex | Connector Housing, Plug, 2Pos; Product Range Molex |
| Material | Polyester |