Molex 43020-0200 Connector Housing
Molex 43020-0200 Connector Housing
Molex 43020-0200 Connector Housing
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1009082-43020-0200
Packaging: Bulk
Number of Positions: 2
Pitch: 3 mm
Color: Black
Connector Type: Power, Rectangular
Number of Rows: 2
Termination: Crimp
Contact Material: Bronze
Voltage Rating: 350 V
Current Rating: 7 A
Number of Contacts: 2
Gender: Male
Length: 3.86 mm
Housing Material: Polyester
Approvals: CSA, TUV, UL
Number of Circuits: 9
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Black
Operating Supply Voltage: 250 V
Contact Resistance: 10 mΩ
Height: 9.65 mm
Material: Polyester
Number of Poles: 2
Number of Pins: 2
Contact Gender: Male
Working Voltage: 250 V
Width: 6.85 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 43031-0001; 67996-402HLF; 67997-402HLF; 68692-402H; 104351-1; 929836-02-01-RK04302
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 24.77 mm
Lead Free: Yes
Mount: Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 250 V
Max Voltage Rating (AC): 350 V
Max Voltage Rating (DC): 350.35 kV
REACH SVHC: Unknown
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Connector
2-Pos Male Power Connector, 5A, 350V, Crimp, Straight Product overview: 43020-0200 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 350V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, 350V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-43020-0200 can be used for catalog matching and distributor lookup.
MICROFIT 3.0 PLUG DR PNLMNT 2CKT ROHS COMPLIANT: YES
PLUG W/EARS;PANEL MOUNT;2 CIRCUITS
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2332804P | 2332804 | 1891449 | 1009082-43020-0200 | 43020-0200 | 2027-43020-0200 | 26AC7403 | 70190771 |
| Product Name | Wire Housings & Plugs | Wire Housings & Plugs | Wire Housings & Plugs | Circular Connectors - Circular Connectors - Housings - 43020-0200 | 5A 350V Electronic Connector | Microfit 3.0 Plug Dr Pnlmnt 2Ckt Rohs Compliant Molex | PLUG W/EARS;PANEL MOUNT;2 CIRCUITS | |
| Gender | Male / Plug | Male / Plug | Male / Plug | Male / Plug | ||||
| Geometry | Straight | Straight; Straight | Straight | Straight | ||||
| Mounting | Panel mount | Panel mount | Panel | |||||
| Connector Type | Circular / Cylindrical Connectors |