Molex Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 428788410

Description
Manufacturer: Molex Win Source Part Number: 1333937-0428788410 Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks Packaging: Tray Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polyester, Glass Filled Orientation: Vertical Number of Ports: 1 Standard Package: 1,470 Mounting: Through Hole Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: User Selectable Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM5481,042878-8410-E ,42878-8410-E,42878- 8410,0428788410-E,04 2878-8410,428788410- E,428788410 Base Product Number: 042878 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333937-0428788410 Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks Packaging: Tray Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polyester, Glass Filled Orientation: Vertical Number of Ports: 1 Standard Package: 1,470 Mounting: Through Hole Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: User Selectable Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM5481,042878-8410-E ,42878-8410-E,42878- 8410,0428788410-E,04 2878-8410,428788410- E,428788410 Base Product Number: 042878 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks - 1333937-0428788410 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
1333937-0428788410
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 1333937-0428788410
Manufacturer: Molex Win Source Part Number: 1333937-0428788410 Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks Packaging: Tray Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polyester, Glass Filled Orientation: Vertical Number of Ports: 1 Standard Package: 1,470 Mounting: Through Hole Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: User Selectable Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM5481,042878-8410-E ,42878-8410-E,42878- 8410,0428788410-E,04 2878-8410,428788410- E,428788410 Base Product Number: 042878 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333937-0428788410
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks
Packaging: Tray
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Material: Phosphor Bronze
Shielding: Unshielded
Housing Material: Polyester, Glass Filled
Orientation: Vertical
Number of Ports: 1
Standard Package: 1,470
Mounting: Through Hole
Ratings: Cat3
LED Color: Does Not Contain LED
Tab Direction: User Selectable
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM5481,042878-8410-E,42878-8410-E,42878-8410,0428788410-E,042878-8410,428788410-E,428788410
Base Product Number: 042878
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks - 1380372-0428788410 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
1380372-0428788410
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks 1380372-0428788410
Win Source Part Number: 1380372-0428788410 Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks Series: 42878 Features: Board Lock Connector Type: Jack Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 50.0µin (1.27µm) Package: Tray Contact Material: Phosphor Bronze Shielding: Unshielded Housing Material: Polyester, Glass Filled Orientation: Vertical Number of Ports: 1 Standard Package: 1,470 pcs Ratings: Cat3 LED Color: Does Not Contain LED Tab Direction: User Selectable Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 042878 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380372-0428788410
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks
Series: 42878
Features: Board Lock
Connector Type: Jack
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Package: Tray
Contact Material: Phosphor Bronze
Shielding: Unshielded
Housing Material: Polyester, Glass Filled
Orientation: Vertical
Number of Ports: 1
Standard Package: 1,470 pcs
Ratings: Cat3
LED Color: Does Not Contain LED
Tab Direction: User Selectable
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 042878
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333937-0428788410
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Jacks
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details