Molex Connectors Data & Signal 42878-8410

Description
MODJACK 062 FLGLS LOPRO W/O C IP 8/8
Request a Quote Datasheet
Description
MODJACK 062 FLGLS LOPRO W/O C IP 8/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Data & Signal - 42878-8410 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Data & Signal
42878-8410
Connectors Data & Signal 42878-8410
MODJACK 062 FLGLS LOPRO W/O C IP 8/8

MODJACK 062 FLGLS LOPRO W/O C IP 8/8

Buy Now
Modular Connectors / Ethernet Connectors - 42878-8410 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
42878-8410
Modular Connectors / Ethernet Connectors 42878-8410
Modular Connectors / Ethernet Connectors VERT 8/8 RJ-45 flangeless low pro

Modular Connectors / Ethernet Connectors VERT 8/8 RJ-45 flangeless low pro

Buy Now Datasheet
Connectors - 42878-8410 - ODG (Origin Data Global)
Shenzhen, China
Connectors
42878-8410
Connectors 42878-8410
Modular Connectors / Ethernet Connectors VERT 8/8 RJ-45 flangeless low pro

Modular Connectors / Ethernet Connectors VERT 8/8 RJ-45 flangeless low pro

Supplier's Site Datasheet
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Molex - 25M3647 - Newark, An Avnet Company
Chicago, IL, United States
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Molex
25M3647
Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Molex 25M3647
CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

CAT3 RJ45 MODULAR JACK, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 42878-8410 42878-8410 42878-8410 25M3647
Product Name Connectors Data & Signal Modular Connectors / Ethernet Connectors Connectors Cat3 Rj45 Modular Jack, 8 Position, 1 Port; Modular Connector Type Molex
Gender Female / Jack Female / Jack
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products