Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 428205213

Description
Win Source Part Number: 1338813-0428205213 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Mini-Fit Sr 42820 Number of Positions: 5 Features: Board Lock Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Copper Zirconium Alloy Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 9 Insulation Material: Polyamide (PA46) , Nylon 4/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.394" (10.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.421" (10.70mm) Contact Shape: Rectangular ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 042820
Request a Quote Datasheet
Description
Win Source Part Number: 1338813-0428205213 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Mini-Fit Sr 42820 Number of Positions: 5 Features: Board Lock Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Copper Zirconium Alloy Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 9 Insulation Material: Polyamide (PA46) , Nylon 4/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.394" (10.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.421" (10.70mm) Contact Shape: Rectangular ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 042820
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1338813-0428205213 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1338813-0428205213
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1338813-0428205213
Win Source Part Number: 1338813-0428205213 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Mini-Fit Sr 42820 Number of Positions: 5 Features: Board Lock Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Copper Zirconium Alloy Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 9 Insulation Material: Polyamide (PA46) , Nylon 4/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.394" (10.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.421" (10.70mm) Contact Shape: Rectangular ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 042820

Win Source Part Number: 1338813-0428205213
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: Mini-Fit Sr 42820
Number of Positions: 5
Features: Board Lock
Connector Type: Header
Contact Type: Male Blade
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Package: Tube
Contact Material: Copper Zirconium Alloy
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications
Standard Package: 9
Insulation Material: Polyamide (PA46) , Nylon 4/6, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.394" (10.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.421" (10.70mm)
Contact Shape: Rectangular
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 042820

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1338813-0428205213
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type Test
View Details
Discrete Sockets - 1730874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Carriers for
Specs
Product Type IC Socket
View Details
DDR4 SMT - 10152784-1112J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details