The Mf Sr Ra Hdr Assy 062 4Ckt Lubed Molex is a Mini-Fit Sr.,Ñ¢ power connector header designed for wire-to-board applications. It features a 10.00mm pitch, single row, right-angle configuration, and is suitable for a PCB thickness of 1.57mm. The header has four circuits and is constructed with a brass metal material, plated with silver over nickel for the mating area and tin over nickel for the termination area. This product is rated for a maximum current of 50.0A and a maximum voltage of 600V, making it suitable for high-power applications. It has a durability rating of 30 mating cycles and is fully shrouded with polarization features to ensure proper mating. The operating temperature range is from -40°C to +105°C. The connector is compliant with RoHS standards and is packaged in tubes for convenience.
Connector
Conn Wire to Board HDR 4 POS 10mm Solder RA Side Entry Thru-Hole Mini-Fit Sr Tube Product overview: 42820-4214 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-42820-4214 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 4POS, 1ROW, 10MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:10mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Sr. 42820 SeriesRoHS Compliant: Yes
MF Sr RA Hdr Assy 062 4ckt Lubed
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 42820-4214 | 1790508P | 1789630 | 316-42820-4214 | 55Y5128 | 78AC3815 |
| Product Name | PCB Headers | PCB Headers | Electronic Connector | Connector, Header, 4Pos, 1Row, 10Mm; Connector Systems Molex | Mf Sr Ra Hdr Assy 062 4Ckt Lubed Molex | |
| Geometry | Right Angle | Right Angle; Right angle | ||||
| Connector Type | Wire to Board Connector | Board to Board Connector; Wire to Board Connector | ||||
| Termination | Solder | Through Hole Right Angle |