Connector
CONNECTOR, HEADER, 4POS, 1ROW, 10MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:10mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Sr. 42820 SeriesRoHS Compliant: Yes
MINIFIT SR HDR ASSY 062 CLIP 4 CKT GOLD ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7757630P | 7757630 | 42820-4213 | 97Y3473 | 28AC9361 |
| Product Name | PCB Headers | PCB Headers | Connector, Header, 4Pos, 1Row, 10Mm; Connector Systems Molex | Minifit Sr Hdr Assy 062 Clip 4 Ckt Gold Rohs Compliant Molex | |
| Geometry | Right Angle | Right Angle; Right angle |