Molex Through-Hole 600V 50A Electronic Connector 42820-4212

Description
4 Way 10mm Pitch Male Rectangular Header, 600V, 50A, Through Hole Product overview: 42820-4212 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 50A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-42820-4212 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Way 10mm Pitch Male Rectangular Header, 600V, 50A, Through Hole Product overview: 42820-4212 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 50A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-42820-4212 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 600V 50A Electronic Connector
316-42820-4212
Through-Hole 600V 50A Electronic Connector 316-42820-4212
4 Way 10mm Pitch Male Rectangular Header, 600V, 50A, Through Hole Product overview: 42820-4212 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 50A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-42820-4212 can be used for catalog matching and distributor lookup.

4 Way 10mm Pitch Male Rectangular Header, 600V, 50A, Through Hole Product overview: 42820-4212 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 50A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 50A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-42820-4212 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Crimp Housings, Series Mating PCB Headers - 42820-4212 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
42820-4212
Connectors Crimp Housings, Series Mating PCB Headers 42820-4212
MINIFIT SR HDR ASSY 062 CLIP 4

MINIFIT SR HDR ASSY 062 CLIP 4

Buy Now
Rectangular Connectors - 42820-4212 - 052753-42820-4212 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 42820-4212
052753-42820-4212
Rectangular Connectors - 42820-4212 052753-42820-4212
Manufacturer: Molex, LLC Win Source Part Number: 052753-42820-4212 Packaging: Tube/Rail Number of Positions: 4 Features: Board Lock Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Mounting: Through Hole, Right Angle Insulation Material: Polyamide (PA46), Nylon 4/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.394" (10.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 100μin (2.54μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100μin (2.54μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Not For New Designs Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.421" (10.70mm) Contact Shape: Rectangular Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 052753-42820-4212
Packaging: Tube/Rail
Number of Positions: 4
Features: Board Lock
Connector Type: Header
Contact Type: Male Blade
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications
Mounting: Through Hole, Right Angle
Insulation Material: Polyamide (PA46), Nylon 4/6, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.394" (10.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 100μin (2.54μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100μin (2.54μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Not For New Designs
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.421" (10.70mm)
Contact Shape: Rectangular
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Conn, Header, 4Pos, 1Row, 10Mm; Connector Systems Molex - 56H9164 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 4Pos, 1Row, 10Mm; Connector Systems Molex
56H9164
Conn, Header, 4Pos, 1Row, 10Mm; Connector Systems Molex 56H9164
CONN, HEADER, 4POS, 1ROW, 10MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:10mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Sr. 42820 Series RoHS Compliant: Yes

CONN, HEADER, 4POS, 1ROW, 10MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:10mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Sr. 42820 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-42820-4212 42820-4212 052753-42820-4212 56H9164
Product Name Through-Hole 600V 50A Electronic Connector Connectors Crimp Housings, Series Mating PCB Headers Rectangular Connectors - 42820-4212 Conn, Header, 4Pos, 1Row, 10Mm; Connector Systems Molex
Gender Male / Plug
Termination Through Hole Solder Through Hole Right Angle
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Iec Outlet J, 16A, 250Vac, Idc, Panel; Iec Connector Type Schurter - 74AC6062 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details