Molex Minifit Sr Hdr Assy 125 Clip 2 Ckt Gold Rohs Compliant Molex 42820-2233

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Minifit Sr Hdr Assy 125 Clip 2 Ckt Gold Rohs Compliant Molex - 92M0988 - Newark, An Avnet Company
Chicago, IL, United States
Minifit Sr Hdr Assy 125 Clip 2 Ckt Gold Rohs Compliant Molex
92M0988
Minifit Sr Hdr Assy 125 Clip 2 Ckt Gold Rohs Compliant Molex 92M0988
MiniFit Sr Hdr Assy 125 Clip 2 Ckt Gold RoHS Compliant: Yes

MiniFit Sr Hdr Assy 125 Clip 2 Ckt Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Wtb Conn, Header, 2Pos, 1Row, 10Mm; Connector Systems Molex - 01AH1177 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 2Pos, 1Row, 10Mm; Connector Systems Molex
01AH1177
Wtb Conn, Header, 2Pos, 1Row, 10Mm; Connector Systems Molex 01AH1177
WTB CONN, HEADER, 2POS, 1ROW, 10MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:10mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Sr. 42820 Series RoHS Compliant: Yes

WTB CONN, HEADER, 2POS, 1ROW, 10MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:10mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Sr. 42820 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 42820-2233 92M0988 01AH1177
Product Name Minifit Sr Hdr Assy 125 Clip 2 Ckt Gold Rohs Compliant Molex Wtb Conn, Header, 2Pos, 1Row, 10Mm; Connector Systems Molex
Connector Type Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details