Molex 48A 600V Electronic Connector 42820-2223

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
48A 600V Electronic Connector
316-42820-2223
48A 600V Electronic Connector 316-42820-2223
2-Circuit 10mm Pitch Right Angle Header, 48A, 600V, Gold Product overview: 42820-2223 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 48A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-42820-2223 can be used for catalog matching and distributor lookup.

2-Circuit 10mm Pitch Right Angle Header, 48A, 600V, Gold Product overview: 42820-2223 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 48A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-42820-2223 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PCB Headers - 1888775 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1888775
PCB Headers 1888775
Molex 42820-2223 PCB Header

Molex 42820-2223 PCB Header

Supplier's Site
PCB Headers - 7757624 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7757624
PCB Headers 7757624
Molex 42820-2223 PCB Header

Molex 42820-2223 PCB Header

Supplier's Site
PCB Headers - 7757624P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
7757624P
PCB Headers 7757624P
Molex 42820-2223 PCB Header

Molex 42820-2223 PCB Header

Supplier's Site
Connector, Header, 2Pos, 1Row, 10Mm; Connector Systems Molex - 37AC1166 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 10Mm; Connector Systems Molex
37AC1166
Connector, Header, 2Pos, 1Row, 10Mm; Connector Systems Molex 37AC1166
CONNECTOR, HEADER, 2POS, 1ROW, 10MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:10mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Sr. 42820 SeriesRoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 10MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:10mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Mini-Fit Sr. 42820 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Minifit Sr Hdr Assy 093 Clip 2 Ckt Gold Rohs Compliant Molex - 80AH0001 - Newark, An Avnet Company
Chicago, IL, United States
Minifit Sr Hdr Assy 093 Clip 2 Ckt Gold Rohs Compliant Molex
80AH0001
Minifit Sr Hdr Assy 093 Clip 2 Ckt Gold Rohs Compliant Molex 80AH0001
MINIFIT SR HDR ASSY 093 CLIP 2 CKT GOLD ROHS COMPLIANT: YES

MINIFIT SR HDR ASSY 093 CLIP 2 CKT GOLD ROHS COMPLIANT: YES

Supplier's Site
Wire-To-Board Connector, Mini-Fit Sr 42820 Series Rohs Compliant Molex - 92M0986 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Mini-Fit Sr 42820 Series Rohs Compliant Molex
92M0986
Wire-To-Board Connector, Mini-Fit Sr 42820 Series Rohs Compliant Molex 92M0986
Wire-To-Board Connector, Mini-Fit Sr 42820 Series RoHS Compliant: Yes

Wire-To-Board Connector, Mini-Fit Sr 42820 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 42820-2223 316-42820-2223 1888775 7757624P 37AC1166 80AH0001
Product Name 48A 600V Electronic Connector PCB Headers PCB Headers Connector, Header, 2Pos, 1Row, 10Mm; Connector Systems Molex Minifit Sr Hdr Assy 093 Clip 2 Ckt Gold Rohs Compliant Molex
Gender Female / Jack
Termination Solder Solder Through Hole Right Angle
Voltage Rating 600 volts
Current Rating 48.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1852-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2000-1403-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers