MF SR RA HDR ASSY 062 2CKT LUBED
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025402-42820-2214
Pitch: 10 mm
Number of Rows: 1
Termination: Through Hole
Contact Material: Brass
Number of Contacts: 2
Gender: Male
Number of Circuits: 2
Orientation: Right Angle
Contact Plating: Silver
Number of Pins: 2
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 42819-2214; 42820-2232; 43160-1102; 1-1318301-2; DF22R-2P-7.92DS(05);
Country of Origin: MX
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Mount: Through Hole
RoHS: Compliant
Schedule B: 8536694040, 8536694040
REACH SVHC: Unknown
Headers & Wire Housings 10mm MiniFit Sr R/A Hdr 2Ckt Silvr Lubed Product overview: 42820-2214 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-42820-2214 can be used for catalog matching and distributor lookup.
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 42820-2214 | 42820-2214 | 1025402-42820-2214 | 2027-42820-2214 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | Circular Connectors - Circular Connectors - Housings - 42820-2214 | Electronic Connector | |
| Connector Type | Circular / Cylindrical Connectors |