Molex Connectors, Interconnects Rectangular Connectors Headers, Male Pins 428193213

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connector Type: Header Contact Type: Male Blade Package: Tray Pitch - Mating: 0.394" (10.00mm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active Fastening Type: Locking Ramp Contact Length - Post: 0.138" (3.50mm)
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connector Type: Header Contact Type: Male Blade Package: Tray Pitch - Mating: 0.394" (10.00mm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active Fastening Type: Locking Ramp Contact Length - Post: 0.138" (3.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connector Type: Header Contact Type: Male Blade Package: Tray Pitch - Mating: 0.394" (10.00mm) Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active Fastening Type: Locking Ramp Contact Length - Post: 0.138" (3.50mm)

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connector Type: Header
Contact Type: Male Blade
Package: Tray
Pitch - Mating: 0.394" (10.00mm)
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Fastening Type: Locking Ramp
Contact Length - Post: 0.138" (3.50mm)

Buy Now Datasheet
Conn Power HDR 3 POS 10mm Solder ST Thru-Hole 3 Terminal 1 Port Mini-Fit Sr™ Tray - 514-0428193213 - Utmel Electronic Limited
Hong Kong, China
Conn Power HDR 3 POS 10mm Solder ST Thru-Hole 3 Terminal 1 Port Mini-Fit Sr™ Tray
514-0428193213
Conn Power HDR 3 POS 10mm Solder ST Thru-Hole 3 Terminal 1 Port Mini-Fit Sr™ Tray 514-0428193213
Conn Power HDR 3 POS 10mm Solder ST Thru-Hole 3 Terminal 1 Port Mini-Fit Sr™ Tray

Conn Power HDR 3 POS 10mm Solder ST Thru-Hole 3 Terminal 1 Port Mini-Fit Sr™ Tray

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 514-0428193213
Product Name Connectors, Interconnects Rectangular Connectors Headers, Male Pins Conn Power HDR 3 POS 10mm Solder ST Thru-Hole 3 Terminal 1 Port Mini-Fit Sr™ Tray
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products