Molex Connector, Header, 4Pos, 1Row, 10Mm; Connector Systems Molex 42819-4212

Description
CONNECTOR, HEADER, 4POS, 1ROW, 10MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:10mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Sr. 42819 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 1ROW, 10MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:10mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Sr. 42819 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 1Row, 10Mm; Connector Systems Molex - 54AH8031 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 1Row, 10Mm; Connector Systems Molex
54AH8031
Connector, Header, 4Pos, 1Row, 10Mm; Connector Systems Molex 54AH8031
CONNECTOR, HEADER, 4POS, 1ROW, 10MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:10mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Sr. 42819 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 1ROW, 10MM; Connector Systems:Wire-to-Board; Pitch Spacing:10mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:Mini-Fit Sr. 42819 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54AH8031
Product Name Connector, Header, 4Pos, 1Row, 10Mm; Connector Systems Molex
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Contacts - 1377G18 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers