MINIFIT SR HDR VERT 2 CKT
Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1218407-42819-2212
Packaging: Bulk
Number of Positions: 2
Pitch: 10 mm
Color: Black
Connector Type: Male Pin
Number of Rows: 1
Termination: Solder
Fastening Type: Ramp
Contact Material: Brass
Current Rating: 48 A
Number of Contacts: 2
Gender: Male
Length: 23.82 mm
Housing Material: Nylon
Number of Circuits: 2
Orientation: Vertical
Contact Plating: Tin
Housing Color: Black
Number of Ports: 1
Number of Terminals: 2
Contact Resistance: 1.5 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): -428192212; 0428192212; 428-19-2212; 428192212;
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Depth: 14.1 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Voltage Rating (DC): 600 V
Lead Pitch: 10 mm
Max Operating Temperature: 105 °C
Rectangular Power Connector, 2 Contact(s), Male, Solder Terminal, Receptacle, Product overview: 42819-2212 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-42819-2212 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 2POS, 1ROW, 10MM; Connector Systems:Wire-to-Boar
MINIFIT SR HDR VERT 062 CLIP 2 CKT TIN ROHS COMPLIANT: YES
Molexs most robust power connector capable of carrying up to 50 amps per circuit using 8 AWG wire.
High Current
Fully Polarized
Positive Locks
Low Engagement Force
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 42819-2212 | 42819-2212 | 1218407-42819-2212 | 316-42819-2212 | 54AH8029 | 79AH9996 | 70191482 |
| Product Name | Connectors Crimp Housings, Series Mating PCB Headers | Circular Connectors - Circular Connectors - Housings - 42819-2212 | Electronic Connector | Connector, Header, 2Pos, 1Row, 10Mm; Connector Systems Molex | Minifit Sr Hdr Vert 062 Clip 2 Ckt Tin Rohs Compliant Molex | Mini-Fit Sr. Vertical Header Tin Plated, 2 Circuits | |
| Connector Type | Circular / Cylindrical Connectors | Wire to Board Connector | Wire to Board Connector | ||||
| Termination | Solder | Solder | Thru-Hole | ||||
| Mounting | Through Hole |