Molex Connector, Plug, 5Pos, 1Row, 10Mm; Product Range Molex 42818-0512

Description
CONNECTOR, PLUG, 5POS, 1ROW, 10MM; Product Range:Mini-Fit Sr. 42818; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:10mm; For Use With:42817 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:5Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 5POS, 1ROW, 10MM; Product Range:Mini-Fit Sr. 42818; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:10mm; For Use With:42817 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:5Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 5Pos, 1Row, 10Mm; Product Range Molex - 56H9108 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 5Pos, 1Row, 10Mm; Product Range Molex
56H9108
Connector, Plug, 5Pos, 1Row, 10Mm; Product Range Molex 56H9108
CONNECTOR, PLUG, 5POS, 1ROW, 10MM; Product Range:Mini-Fit Sr. 42818; Gender:Plug; No. of Positions:5Positions ; Pitch Spacing:10mm; For Use With:42817 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:5Contacts RoHS Compliant: Yes

CONNECTOR, PLUG, 5POS, 1ROW, 10MM; Product Range:Mini-Fit Sr. 42818; Gender:Plug; No. of Positions:5Positions; Pitch Spacing:10mm; For Use With:42817 Crimp Terminal; Contact Termination Type:Crimp; No. of Contacts:5Contacts RoHS Compliant: Yes

Supplier's Site
Connector, Plug, 5Pos, 1Row, 10Mm; Pitch Spacing Molex - 19J5446 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 5Pos, 1Row, 10Mm; Pitch Spacing Molex
19J5446
Connector, Plug, 5Pos, 1Row, 10Mm; Pitch Spacing Molex 19J5446
CONNECTOR, PLUG, 5POS, 1ROW, 10MM; Pitch Spacing:10mm; No. of Contacts:5Contacts; Gender:Plug; Product Range:Mini-Fit Sr. 42818 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; SVHC:NoRoHS Compliant: Yes

CONNECTOR, PLUG, 5POS, 1ROW, 10MM; Pitch Spacing:10mm; No. of Contacts:5Contacts; Gender:Plug; Product Range:Mini-Fit Sr. 42818 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56H9108
Product Name Connector, Plug, 5Pos, 1Row, 10Mm; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 76.2 mm (3 inch)
Bearing Bore / Ring O.D. 2.5 inch (63.5 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details