Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1157614-42818-0412
Packaging: Bulk
Number of Positions: 4
Pitch: 10 mm
Color: Black
Connector Type: Power, Rectangular
Number of Rows: 1
Termination: Solder
Current Rating: 50 A
Number of Contacts: 4
Gender: Male
Length: 51.3 mm
Housing Material: Polyester
Approvals: CSA, TUV, UL
Number of Circuits: 4
Orientation: Straight
Contact Plating: Tin
Contact Resistance: 1 mΩ
Material: Polyester
Number of Poles: 4
Number of Pins: 4
Contact Gender: Male
Working Voltage: 600 V
Width: 13.8 mm
Diameter: 10 mm
Categories: Custom Parts
Insulation Resistance: 1 GΩ
Country of Origin: US
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Depth: 34.6 mm
Lead Free: Lead Free
Mount: Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 250 V
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Wire/Cable Gauge: 9 AWG
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 105 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1157614-42818-0412 |
| Product Name | Custom Parts - Custom Parts (0 - A) - 42818-0412 |