Molex Connector, Plug, 4Pos, 1Row, 10Mm; Product Range Molex 42818-0412

Description
CONNECTOR, PLUG, 4POS, 1ROW, 10MM; Product Range:Mini-Fit Sr. 42818; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:10mm; For Use With:42817 Crimp Terminal; Body Material:Polyester; Colour:Black; Connecting Termination:CrimpRoH S Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 4POS, 1ROW, 10MM; Product Range:Mini-Fit Sr. 42818; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:10mm; For Use With:42817 Crimp Terminal; Body Material:Polyester; Colour:Black; Connecting Termination:CrimpRoH S Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 4Pos, 1Row, 10Mm; Product Range Molex - 38C9795 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 4Pos, 1Row, 10Mm; Product Range Molex
38C9795
Connector, Plug, 4Pos, 1Row, 10Mm; Product Range Molex 38C9795
CONNECTOR, PLUG, 4POS, 1ROW, 10MM; Product Range:Mini-Fit Sr. 42818; Gender:Plug; No. of Positions:4Positions ; Pitch Spacing:10mm; For Use With:42817 Crimp Terminal; Body Material:Polyester; Colour:Black; Connecting Termination:CrimpRoH S Compliant: Yes

CONNECTOR, PLUG, 4POS, 1ROW, 10MM; Product Range:Mini-Fit Sr. 42818; Gender:Plug; No. of Positions:4Positions; Pitch Spacing:10mm; For Use With:42817 Crimp Terminal; Body Material:Polyester; Colour:Black; Connecting Termination:CrimpRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, Plug, 4Pos, 1Row, 10Mm; Pitch Spacing Molex - 19J5445 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 4Pos, 1Row, 10Mm; Pitch Spacing Molex
19J5445
Connector, Plug, 4Pos, 1Row, 10Mm; Pitch Spacing Molex 19J5445
CONNECTOR, PLUG, 4POS, 1ROW, 10MM; Pitch Spacing:10mm; No. of Contacts:4Contacts; Gender:Plug; Product Range:Mini-Fit Sr. 42818 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; SVHC:NoRoHS Compliant: Yes

CONNECTOR, PLUG, 4POS, 1ROW, 10MM; Pitch Spacing:10mm; No. of Contacts:4Contacts; Gender:Plug; Product Range:Mini-Fit Sr. 42818 Series; Contact Termination Type:Crimp; No. of Rows:1Rows; Contact Plating:-; Contact Material:-; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 38C9795 19J5445
Product Name Connector, Plug, 4Pos, 1Row, 10Mm; Product Range Molex Connector, Plug, 4Pos, 1Row, 10Mm; Pitch Spacing Molex
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 10 mm (0.3937 inch)
Bearing Bore / Ring O.D. 0.2756 inch (7 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details