Molex Connector, Plug, 3Pos, 1Row, 10Mm; Product Range Molex 42818-0312

Description
CONNECTOR, PLUG, 3POS, 1ROW, 10MM; Product Range:Mini-Fit Sr. 42818; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:10mm; For Use With:42817 Crimp Terminal; Body Material:Polyester; Colour:Black; Connector Type:Plug & SocketRoHS Compliant: Yes
Datasheet
Description
CONNECTOR, PLUG, 3POS, 1ROW, 10MM; Product Range:Mini-Fit Sr. 42818; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:10mm; For Use With:42817 Crimp Terminal; Body Material:Polyester; Colour:Black; Connector Type:Plug & SocketRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Plug, 3Pos, 1Row, 10Mm; Product Range Molex - 56H9106 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 3Pos, 1Row, 10Mm; Product Range Molex
56H9106
Connector, Plug, 3Pos, 1Row, 10Mm; Product Range Molex 56H9106
CONNECTOR, PLUG, 3POS, 1ROW, 10MM; Product Range:Mini-Fit Sr. 42818; Gender:Plug; No. of Positions:3Positions ; Pitch Spacing:10mm; For Use With:42817 Crimp Terminal; Body Material:Polyester; Colour:Black; Connector Type:Plug & SocketRoHS Compliant: Yes

CONNECTOR, PLUG, 3POS, 1ROW, 10MM; Product Range:Mini-Fit Sr. 42818; Gender:Plug; No. of Positions:3Positions; Pitch Spacing:10mm; For Use With:42817 Crimp Terminal; Body Material:Polyester; Colour:Black; Connector Type:Plug & SocketRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 56H9106
Product Name Connector, Plug, 3Pos, 1Row, 10Mm; Product Range Molex
Material Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 63 mm (2.48 inch)
Bearing Bore / Ring O.D. 2.17 inch (55 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details