Molex Contact, Pin, 8Awg, Crimp; Product Range Molex 42817-1034

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Contact, Pin, 8Awg, Crimp; Product Range Molex - 02AH7309 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 8Awg, Crimp; Product Range Molex
02AH7309
Contact, Pin, 8Awg, Crimp; Product Range Molex 02AH7309
CONTACT, PIN, 8AWG, CRIMP; PRODUCT RANGE:MINI-FIT SR. 42817 SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:8AWG; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:MOLEX MINI-FIT SR. 42818 & 43938 ROHS COMPLIANT: YES

CONTACT, PIN, 8AWG, CRIMP; PRODUCT RANGE:MINI-FIT SR. 42817 SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:8AWG; CONTACT PLATING:SILVER PLATED CONTACTS; FOR USE WITH:MOLEX MINI-FIT SR. 42818 & 43938 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Pin, 8Awg, Crimp Rohs Compliant Molex - 03AH4040 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 8Awg, Crimp Rohs Compliant Molex
03AH4040
Contact, Pin, 8Awg, Crimp Rohs Compliant Molex 03AH4040
CONTACT, PIN, 8AWG, CRIMP ROHS COMPLIANT: YES

CONTACT, PIN, 8AWG, CRIMP ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 42817-1034 02AH7309 03AH4040
Product Name Contact, Pin, 8Awg, Crimp; Product Range Molex Contact, Pin, 8Awg, Crimp Rohs Compliant Molex
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details