Connector
LOOSE PIECE - MINIFIT SR M CRP TERM TIN 10-1
CONTACT, PIN, 10AWG, CRIMP; Product Range:Mini-Fit Sr. 42817 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:10AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:12AWG; Connector Type:Contact RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 42817-0011 | 42817-0011 | 56H9097 |
| Product Name | Connectors | Contact, Pin, 10Awg, Crimp; Product Range Molex | |
| Termination | Crimp |