Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 428160312

Description
Manufacturer: Molex Win Source Part Number: 1332762-0428160312 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 3 Pitch: 0.394" (10.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 750 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 42816-0312,042816-03 12,428-16-0312-P,042 816-0312-P,42816-031 2-P,WM1928-NDR,42816 0312,0428160312-P,42 8160312-P,WM1928 Base Product Number: 042816 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332762-0428160312 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 3 Pitch: 0.394" (10.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 750 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 42816-0312,042816-03 12,428-16-0312-P,042 816-0312-P,42816-031 2-P,WM1928-NDR,42816 0312,0428160312-P,42 8160312-P,WM1928 Base Product Number: 042816 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332762-0428160312 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332762-0428160312
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332762-0428160312
Manufacturer: Molex Win Source Part Number: 1332762-0428160312 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 3 Pitch: 0.394" (10.00mm) Color: Black Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 1 Fastening Type: Latch Lock Contact Termination: Crimp Note: Contacts Not Included Standard Package: 750 Mounting: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 42816-0312,042816-03 12,428-16-0312-P,042 816-0312-P,42816-031 2-P,WM1928-NDR,42816 0312,0428160312-P,42 8160312-P,WM1928 Base Product Number: 042816 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332762-0428160312
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 3
Pitch: 0.394" (10.00mm)
Color: Black
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 1
Fastening Type: Latch Lock
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 750
Mounting: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 42816-0312,042816-0312,428-16-0312-P,042816-0312-P,42816-0312-P,WM1928-NDR,428160312,0428160312-P,428160312-P,WM1928
Base Product Number: 042816
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
428160312
Connectors >> Rectangular Connectors Housings 428160312
10mm 1x3P 3 1 P=10mm Rectangular Connectors Housings ROHS

10mm 1x3P 3 1 P=10mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
Connectors - 428160312 - ODG (Origin Data Global)
Shenzhen, China
Connectors
428160312
Connectors 428160312
10mm 1x3P 3 1 P=10mm Housings (Wire To Board / Wire To Wire ) ROHS

10mm 1x3P 3 1 P=10mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1332762-0428160312 428160312 428160312
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors >> Rectangular Connectors Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
RJ45 IP6X - NDHR4A4AA0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details