Manufacturer: Molex, LLC
Win Source Part Number: 130539-0428150032
Category: Connectors,Interconn
Family: Rectangular Connectors - Contacts
Series: Mini-Fit? Sr? 42815
Packaging: Reel(TR)
Type: Power
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Wire Gauge: 8 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
CONN TERM FML 8AWG GOLD CRIMP TR Product overview: 428150032 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-428150032 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 130539-0428150032 | 340-428150032 |
| Product Name | Connectors,Interconnects | Electronic Connector |
| Termination | Crimp |